Vishay Intertechnology, Inc. RES 5 OHM 1W 1% WW AXIAL RWR81N5R00FSS70

Description
RES 5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 1% WW AXIAL - RWR81N5R00FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% WW AXIAL
RWR81N5R00FSS70
RES 5 OHM 1W 1% WW AXIAL RWR81N5R00FSS70
RES 5ohm 1W 1% WW AXIAL

RES 5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R00FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R00FSS70-ND
Through Hole Resistors RWR81N5R00FSS70-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R00FSS70 RWR81N5R00FSS70-ND
Product Name RES 5 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers