Vishay Intertechnology, Inc. RES 5.49 OHM 1W 1% WW AXIAL RWR81N5R49FSRSL

Description
RES 5.49ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 1W 1% WW AXIAL - RWR81N5R49FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1W 1% WW AXIAL
RWR81N5R49FSRSL
RES 5.49 OHM 1W 1% WW AXIAL RWR81N5R49FSRSL
RES 5.49ohm 1W 1% WW AXIAL

RES 5.49ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N5R49FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N5R49FSRSL-ND
Through Hole Resistors RWR81N5R49FSRSL-ND
5.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N5R49FSRSL RWR81N5R49FSRSL-ND
Product Name RES 5.49 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details