Vishay Intertechnology, Inc. Through Hole Resistors RWR81N75R0FRS73

Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N75R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N75R0FRS73-ND
Through Hole Resistors RWR81N75R0FRS73-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N75R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N75R0FRS73
Wirewound Resistors 3110-RWR81N75R0FRS73
EGN-1-80 75 1% RWR81N75R0FR S73

EGN-1-80 75 1% RWR81N75R0FR S73

Supplier's Site Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81N75R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81N75R0FRS73
RES 75 OHM 1W 1% WW AXIAL RWR81N75R0FRS73
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N75R0FRS73-ND 3110-RWR81N75R0FRS73 RWR81N75R0FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 75 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers