Vishay Intertechnology, Inc. RES 4.07 OHM 1W 1% WW AXIAL RWR81N4R07FSS73

Description
RES 4.07ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.07ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07 OHM 1W 1% WW AXIAL - RWR81N4R07FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07 OHM 1W 1% WW AXIAL
RWR81N4R07FSS73
RES 4.07 OHM 1W 1% WW AXIAL RWR81N4R07FSS73
RES 4.07ohm 1W 1% WW AXIAL

RES 4.07ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4R07FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4R07FSS73-ND
Through Hole Resistors RWR81N4R07FSS73-ND
4.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N4R07FSS73 RWR81N4R07FSS73-ND
Product Name RES 4.07 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.07 ohms 4.07 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details