"Box Plastic, ABS Black Hand Held, Split Sides 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.000"" (50.80mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SR122-RB-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Handheld |