Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1457C802

Description
Key Features: Watertight - heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. End panels are rugged - yet easy to machine - diecast aluminum with full perimeter self-adhesive gaskets. Designed to meet IP65. Choice of two versions - end panels without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two closed cell polyethylene foam - end plate gaskets & rubber “O” rings for assembly screws. All hardware and self-adhesive feet. Replacement assembly screws can be purchased in 100-packs under part number 1457MS100 NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes extruded body, die-cast end panels, gaskets, and hardware. Extra end panel kits are sold separately. Built to be water-proof and very rugged. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Water-Tight, No Flanges - Water-Tight w/ Flanges - Extrusion Color - Extrusion Length - Width - Height 1457C801 - 1457C802 - Clear Anodize 3.15 2.32 1.21 1457C801BK - 1457C802BK - Black Powder Coat 3.15 2.32 1.21 1457C1201 - 1457C1202 - Clear Anodize 4.73 2.32 1.21 1457C1201BK - 1457C1202BK - Black Powder Coat 4.73 2.32 1.21 1457J1201 - 1457J1202 - Clear Anodize 4.73 3.30 1.12 1457J1201BK - 1457J1202BK - Black Powder Coat 4.73 3.30 1.12 1457K1201 - 1457K1202 - Clear Anodize 4.73 3.30 1.73 1457K1201BK - 1457K1202BK - Black Powder Coat 4.73 3.30 1.73 1457L1201 - 1457L1202 - Clear Anodize 4.73 4.09 1.26 1457L1201BK - 1457L1202BK - Black Powder Coat 4.73 4.09 1.26 1457N1201 - 1457N1202 - Clear Anodize 4.73 4.09 2.15 1457N1201BK - 1457N1202BK - Black Powder Coat 4.73 4.09 2.15 1457J1601 - 1457J1602 - Clear Anodize 6.30 3.30 1.12 1457J1601BK - 1457J1602BK - Black Powder Coat 6.30 3.30 1.12 1457K1601 - 1457K1602 - Clear Anodize 6.30 3.30 1.73 1457K1601BK - 1457K1602BK - Black Powder Coat 6.30 3.30 1.73 1457L1601 - 1457L1602 - Clear Anodize 6.30 4.09 1.26 1457L1601BK - 1457L1602BK - Black Powder Coat 6.30 4.09 1.26 1457N1601 - 1457N1602 - Clear Anodize 6.30 4.09 2.15 1457N1601BK - 1457N1602BK - Black Powder Coat 6.30 4.09 2.15 1457T1601 - 1457T1602 - Clear Anodize 6.30 6.51 2.15 1457T1601BK - 1457T1602BK - Black Powder Coat 6.30 6.51 2.15 1457U1601 - 1457U1602 - Clear Anodize 6.30 7.52 2.68 1457U1601BK - 1457U1602BK - Black Powder Coat 6.30 7.52 2.68 1457T2201 - 1457T2202 - Clear Anodize 8.66 6.51 2.15 1457T2201BK - 1457T2202BK - Black Powder Coat 8.66 6.51 2.15 1457U2201 - 1457U2202 - Clear Anodize 8.66 7.52 2.68 1457U2201BK - 1457U2202BK - Black Powder Coat 8.66 7.52 2.68 1457U2801 - 1457U2802 - Clear Anodize 11.02 7.52 2.68 1457U2801BK - 1457U2802BK - Black Powder Coat 11.02 7.52 2.68 Replacement End Panels Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges Beginning With - 2-pack - 10-pack - 2-pack - 10-pack 1457C 1457CWP - 1457CWP-10 - 1457CWPF - 1457CWPF-10 1457J 1457JWP - 1457JWP-10 - 1457JWPF - 1457JWPF-10 1457K 1457KWP - 1457KWP-10 - 1457KWPF - 1457KWPF-10 1457L 1457LWP - 1457LWP-10 - 1457LWPF - 1457LWPF-10 1457N 1457NWP - 1457NWP-10 - 1457NWPF - 1457NWPF-10 1457T 1457TWP - 1457TWP-10 - 1457TWPF - 1457TWPF-10 1457U 1457UWP - 1457UWP-10 - 1457UWPF - 1457UWPF-10
Request a Quote Datasheet
Description
Key Features: Watertight - heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. End panels are rugged - yet easy to machine - diecast aluminum with full perimeter self-adhesive gaskets. Designed to meet IP65. Choice of two versions - end panels without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two closed cell polyethylene foam - end plate gaskets & rubber “O” rings for assembly screws. All hardware and self-adhesive feet. Replacement assembly screws can be purchased in 100-packs under part number 1457MS100 NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes extruded body, die-cast end panels, gaskets, and hardware. Extra end panel kits are sold separately. Built to be water-proof and very rugged. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Water-Tight, No Flanges - Water-Tight w/ Flanges - Extrusion Color - Extrusion Length - Width - Height 1457C801 - 1457C802 - Clear Anodize 3.15 2.32 1.21 1457C801BK - 1457C802BK - Black Powder Coat 3.15 2.32 1.21 1457C1201 - 1457C1202 - Clear Anodize 4.73 2.32 1.21 1457C1201BK - 1457C1202BK - Black Powder Coat 4.73 2.32 1.21 1457J1201 - 1457J1202 - Clear Anodize 4.73 3.30 1.12 1457J1201BK - 1457J1202BK - Black Powder Coat 4.73 3.30 1.12 1457K1201 - 1457K1202 - Clear Anodize 4.73 3.30 1.73 1457K1201BK - 1457K1202BK - Black Powder Coat 4.73 3.30 1.73 1457L1201 - 1457L1202 - Clear Anodize 4.73 4.09 1.26 1457L1201BK - 1457L1202BK - Black Powder Coat 4.73 4.09 1.26 1457N1201 - 1457N1202 - Clear Anodize 4.73 4.09 2.15 1457N1201BK - 1457N1202BK - Black Powder Coat 4.73 4.09 2.15 1457J1601 - 1457J1602 - Clear Anodize 6.30 3.30 1.12 1457J1601BK - 1457J1602BK - Black Powder Coat 6.30 3.30 1.12 1457K1601 - 1457K1602 - Clear Anodize 6.30 3.30 1.73 1457K1601BK - 1457K1602BK - Black Powder Coat 6.30 3.30 1.73 1457L1601 - 1457L1602 - Clear Anodize 6.30 4.09 1.26 1457L1601BK - 1457L1602BK - Black Powder Coat 6.30 4.09 1.26 1457N1601 - 1457N1602 - Clear Anodize 6.30 4.09 2.15 1457N1601BK - 1457N1602BK - Black Powder Coat 6.30 4.09 2.15 1457T1601 - 1457T1602 - Clear Anodize 6.30 6.51 2.15 1457T1601BK - 1457T1602BK - Black Powder Coat 6.30 6.51 2.15 1457U1601 - 1457U1602 - Clear Anodize 6.30 7.52 2.68 1457U1601BK - 1457U1602BK - Black Powder Coat 6.30 7.52 2.68 1457T2201 - 1457T2202 - Clear Anodize 8.66 6.51 2.15 1457T2201BK - 1457T2202BK - Black Powder Coat 8.66 6.51 2.15 1457U2201 - 1457U2202 - Clear Anodize 8.66 7.52 2.68 1457U2201BK - 1457U2202BK - Black Powder Coat 8.66 7.52 2.68 1457U2801 - 1457U2802 - Clear Anodize 11.02 7.52 2.68 1457U2801BK - 1457U2802BK - Black Powder Coat 11.02 7.52 2.68 Replacement End Panels Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges Beginning With - 2-pack - 10-pack - 2-pack - 10-pack 1457C 1457CWP - 1457CWP-10 - 1457CWPF - 1457CWPF-10 1457J 1457JWP - 1457JWP-10 - 1457JWPF - 1457JWPF-10 1457K 1457KWP - 1457KWP-10 - 1457KWPF - 1457KWPF-10 1457L 1457LWP - 1457LWP-10 - 1457LWPF - 1457LWPF-10 1457N 1457NWP - 1457NWP-10 - 1457NWPF - 1457NWPF-10 1457T 1457TWP - 1457TWP-10 - 1457TWPF - 1457TWPF-10 1457U 1457UWP - 1457UWP-10 - 1457UWPF - 1457UWPF-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1457C802 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1457C802
Small Enclosures - Extruded Enclosures 1457C802
Key Features: Watertight - heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. End panels are rugged - yet easy to machine - diecast aluminum with full perimeter self-adhesive gaskets. Designed to meet IP65. Choice of two versions - end panels without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two closed cell polyethylene foam - end plate gaskets & rubber “O” rings for assembly screws. All hardware and self-adhesive feet. Replacement assembly screws can be purchased in 100-packs under part number 1457MS100 NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes extruded body, die-cast end panels, gaskets, and hardware. Extra end panel kits are sold separately. Built to be water-proof and very rugged. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Water-Tight, No Flanges - Water-Tight w/ Flanges - Extrusion Color - Extrusion Length - Width - Height 1457C801 - 1457C802 - Clear Anodize 3.15 2.32 1.21 1457C801BK - 1457C802BK - Black Powder Coat 3.15 2.32 1.21 1457C1201 - 1457C1202 - Clear Anodize 4.73 2.32 1.21 1457C1201BK - 1457C1202BK - Black Powder Coat 4.73 2.32 1.21 1457J1201 - 1457J1202 - Clear Anodize 4.73 3.30 1.12 1457J1201BK - 1457J1202BK - Black Powder Coat 4.73 3.30 1.12 1457K1201 - 1457K1202 - Clear Anodize 4.73 3.30 1.73 1457K1201BK - 1457K1202BK - Black Powder Coat 4.73 3.30 1.73 1457L1201 - 1457L1202 - Clear Anodize 4.73 4.09 1.26 1457L1201BK - 1457L1202BK - Black Powder Coat 4.73 4.09 1.26 1457N1201 - 1457N1202 - Clear Anodize 4.73 4.09 2.15 1457N1201BK - 1457N1202BK - Black Powder Coat 4.73 4.09 2.15 1457J1601 - 1457J1602 - Clear Anodize 6.30 3.30 1.12 1457J1601BK - 1457J1602BK - Black Powder Coat 6.30 3.30 1.12 1457K1601 - 1457K1602 - Clear Anodize 6.30 3.30 1.73 1457K1601BK - 1457K1602BK - Black Powder Coat 6.30 3.30 1.73 1457L1601 - 1457L1602 - Clear Anodize 6.30 4.09 1.26 1457L1601BK - 1457L1602BK - Black Powder Coat 6.30 4.09 1.26 1457N1601 - 1457N1602 - Clear Anodize 6.30 4.09 2.15 1457N1601BK - 1457N1602BK - Black Powder Coat 6.30 4.09 2.15 1457T1601 - 1457T1602 - Clear Anodize 6.30 6.51 2.15 1457T1601BK - 1457T1602BK - Black Powder Coat 6.30 6.51 2.15 1457U1601 - 1457U1602 - Clear Anodize 6.30 7.52 2.68 1457U1601BK - 1457U1602BK - Black Powder Coat 6.30 7.52 2.68 1457T2201 - 1457T2202 - Clear Anodize 8.66 6.51 2.15 1457T2201BK - 1457T2202BK - Black Powder Coat 8.66 6.51 2.15 1457U2201 - 1457U2202 - Clear Anodize 8.66 7.52 2.68 1457U2201BK - 1457U2202BK - Black Powder Coat 8.66 7.52 2.68 1457U2801 - 1457U2802 - Clear Anodize 11.02 7.52 2.68 1457U2801BK - 1457U2802BK - Black Powder Coat 11.02 7.52 2.68 Replacement End Panels Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges Beginning With - 2-pack - 10-pack - 2-pack - 10-pack 1457C 1457CWP - 1457CWP-10 - 1457CWPF - 1457CWPF-10 1457J 1457JWP - 1457JWP-10 - 1457JWPF - 1457JWPF-10 1457K 1457KWP - 1457KWP-10 - 1457KWPF - 1457KWPF-10 1457L 1457LWP - 1457LWP-10 - 1457LWPF - 1457LWPF-10 1457N 1457NWP - 1457NWP-10 - 1457NWPF - 1457NWPF-10 1457T 1457TWP - 1457TWP-10 - 1457TWPF - 1457TWPF-10 1457U 1457UWP - 1457UWP-10 - 1457UWPF - 1457UWPF-10

Key Features:

  • Watertight - heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing.
  • Sized for standard Eurocards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm).
  • Extruded aluminum body includes a recessed area for labels or membrane keypad.
  • End panels are rugged - yet easy to machine - diecast aluminum with full perimeter self-adhesive gaskets.
  • Designed to meet IP65.
  • Choice of two versions - end panels without flange or with flange (for shelf or wall mounting).

Includes:

  • Two diecast aluminum end panels - painted in a durable, black satin powder paint.
  • Extruded, aluminum body (choice of either clear anodized or black powder paint finish).
  • Two closed cell polyethylene foam - end plate gaskets & rubber “O” rings for assembly screws.
  • All hardware and self-adhesive feet.
  • Replacement assembly screws can be purchased in 100-packs under part number 1457MS100
  • NOTE: Recommended screw torque is 5 lbf/in

Available with black powder coat or clear anodize finish and with or without wall-mounting flanges.
Enclosure includes extruded body, die-cast end panels, gaskets, and hardware. Extra end panel kits are sold separately.
Built to be water-proof and very rugged.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Water-Tight, No Flanges - Water-Tight w/ Flanges - Extrusion Color - Extrusion Length - Width - Height
1457C801 - 1457C802 - Clear Anodize 3.15 2.32 1.21
1457C801BK - 1457C802BK - Black Powder Coat 3.15 2.32 1.21
1457C1201 - 1457C1202 - Clear Anodize 4.73 2.32 1.21
1457C1201BK - 1457C1202BK - Black Powder Coat 4.73 2.32 1.21
1457J1201 - 1457J1202 - Clear Anodize 4.73 3.30 1.12
1457J1201BK - 1457J1202BK - Black Powder Coat 4.73 3.30 1.12
1457K1201 - 1457K1202 - Clear Anodize 4.73 3.30 1.73
1457K1201BK - 1457K1202BK - Black Powder Coat 4.73 3.30 1.73
1457L1201 - 1457L1202 - Clear Anodize 4.73 4.09 1.26
1457L1201BK - 1457L1202BK - Black Powder Coat 4.73 4.09 1.26
1457N1201 - 1457N1202 - Clear Anodize 4.73 4.09 2.15
1457N1201BK - 1457N1202BK - Black Powder Coat 4.73 4.09 2.15
1457J1601 - 1457J1602 - Clear Anodize 6.30 3.30 1.12
1457J1601BK - 1457J1602BK - Black Powder Coat 6.30 3.30 1.12
1457K1601 - 1457K1602 - Clear Anodize 6.30 3.30 1.73
1457K1601BK - 1457K1602BK - Black Powder Coat 6.30 3.30 1.73
1457L1601 - 1457L1602 - Clear Anodize 6.30 4.09 1.26
1457L1601BK - 1457L1602BK - Black Powder Coat 6.30 4.09 1.26
1457N1601 - 1457N1602 - Clear Anodize 6.30 4.09 2.15
1457N1601BK - 1457N1602BK - Black Powder Coat 6.30 4.09 2.15
1457T1601 - 1457T1602 - Clear Anodize 6.30 6.51 2.15
1457T1601BK - 1457T1602BK - Black Powder Coat 6.30 6.51 2.15
1457U1601 - 1457U1602 - Clear Anodize 6.30 7.52 2.68
1457U1601BK - 1457U1602BK - Black Powder Coat 6.30 7.52 2.68
1457T2201 - 1457T2202 - Clear Anodize 8.66 6.51 2.15
1457T2201BK - 1457T2202BK - Black Powder Coat 8.66 6.51 2.15
1457U2201 - 1457U2202 - Clear Anodize 8.66 7.52 2.68
1457U2201BK - 1457U2202BK - Black Powder Coat 8.66 7.52 2.68
1457U2801 - 1457U2802 - Clear Anodize 11.02 7.52 2.68
1457U2801BK - 1457U2802BK - Black Powder Coat 11.02 7.52 2.68

Replacement End Panels


Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges
Beginning With - 2-pack - 10-pack - 2-pack - 10-pack
1457C 1457CWP - 1457CWP-10 - 1457CWPF - 1457CWPF-10
1457J 1457JWP - 1457JWP-10 - 1457JWPF - 1457JWPF-10
1457K 1457KWP - 1457KWP-10 - 1457KWPF - 1457KWPF-10
1457L 1457LWP - 1457LWP-10 - 1457LWPF - 1457LWPF-10
1457N 1457NWP - 1457NWP-10 - 1457NWPF - 1457NWPF-10
1457T 1457TWP - 1457TWP-10 - 1457TWPF - 1457TWPF-10
1457U 1457UWP - 1457UWP-10 - 1457UWPF - 1457UWPF-10

Supplier's Site
Boxes - HM1018-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural End Panel(s) 3.523"" L x 2.441"" W (89.48mm x 62.00mm) X 1.335"" (33.91mm)"

"Box Metal, Aluminum Natural End Panel(s) 3.523"" L x 2.441"" W (89.48mm x 62.00mm) X 1.335"" (33.91mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1457C802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1457C802
Enclosures, Boxes, & Cases 1457C802
1457C 80MM ENCL CLEAR ANOD V2

1457C 80MM ENCL CLEAR ANOD V2

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1457C802 HM1018-ND 1457C802
Product Name Small Enclosures - Extruded Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.15 inch (80.01 mm)
Width 2.32 inch (58.93 mm)
Depth 1.21 inch (30.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455L1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers