Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1457N1201E

Description
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive foam/fabric made of a Ni/Cu (nickel/copper) and CPSA (conductive pressure sensitive adhesive). Designed to meet IP 54 ratings. Choice of two versions - end panels without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two - end plate EMI/RFI conductive gaskets. All hardware and self-adhesive feet. NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes extruded body, die-cast end panels, gaskets (not water-tight), and hardware. Extra end panel kits are sold separately. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm EMI Shielded, No Flanges - EMI Shielded w/ Flanges - Extrusion Color - Extrusion Length - Width - Height 1457C801E - 1457C802E - Clear Anodize 3.15 2.32 1.21 1457C801EBK - 1457C802EBK - Black Powder Coat 3.15 2.32 1.21 1457C1201E - 1457C1202E - Clear Anodize 4.73 2.32 1.21 1457C1201EBK - 1457C1202EBK - Black Powder Coat 4.73 2.32 1.21 1457J1201E - 1457J1202E - Clear Anodize 4.73 3.30 1.12 1457J1201EBK - 1457J1202EBK - Black Powder Coat 4.73 3.30 1.12 1457K1201E - 1457K1202E - Clear Anodize 4.73 3.30 1.73 1457K1201EBK - 1457K1202EBK - Black Powder Coat 4.73 3.30 1.73 1457L1201E - 1457L1202E - Clear Anodize 4.73 4.09 1.26 1457L1201EBK - 1457L1202EBK - Black Powder Coat 4.73 4.09 1.26 1457N1201E - 1457N1202E - Clear Anodize 4.73 4.09 2.15 1457N1201EBK - 1457N1202EBK - Black Powder Coat 4.73 4.09 2.15 1457J1601E - 1457J1602E - Clear Anodize 6.30 3.30 1.12 1457J1601EBK - 1457J1602EBK - Black Powder Coat 6.30 3.30 1.12 1457K1601E - 1457K1602E - Clear Anodize 6.30 3.30 1.73 1457K1601EBK - 1457K1602EBK - Black Powder Coat 6.30 3.30 1.73 1457L1601E - 1457L1602E - Clear Anodize 6.30 4.09 1.26 1457L1601EBK - 1457L1602EBK - Black Powder Coat 6.30 4.09 1.26 1457N1601E - 1457N1602E - Clear Anodize 6.30 4.09 2.15 1457N1601EBK - 1457N1602EBK - Black Powder Coat 6.30 4.09 2.15 1457T1601E - 1457T1602E - Clear Anodize 6.30 6.51 2.15 1457T1601EBK - 1457T1602EBK - Black Powder Coat 6.30 6.51 2.15 1457U1601E - 1457U1602E - Clear Anodize 6.30 7.52 2.68 1457U1601EBK - 1457U1602EBK - Black Powder Coat 6.30 7.52 2.68 1457T2201E - 1457T2202E - Clear Anodize 8.66 6.51 2.15 1457T2201EBK - 1457T2202EBK - Black Powder Coat 8.66 6.51 2.15 1457U2201E - 1457U2202E - Clear Anodize 8.66 7.52 2.68 1457U2201EBK - 1457U2202EBK - Black Powder Coat 8.66 7.52 2.68 1457U2801E - 1457U2802E - Clear Anodize 11.02 7.52 2.68 1457U2801EBK - 1457U2802EBK - Black Powder Coat 11.02 7.52 2.68 Replacement End Panels Units shown: inch. Switch units to: mm Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges Beginning With - 2-pack - 10-pack - 2-pack - 10-pack 1457C 1457CEP - 1457CEP-10 - 1457CEPF - 1457CEPF-10 1457J 1457JEP - 1457JEP-10 - 1457JEPF - 1457JEPF-10 1457K 1457KEP - 1457KEP-10 - 1457KEPF - 1457KEPF-10 1457L 1457LEP - 1457LEP-10 - 1457LEPF - 1457LEPF-10 1457N 1457NEP - 1457NEP-10 - 1457NEPF - 1457NEPF-10 1457T 1457TEP - 1457TEP-10 - 1457TEPF - 1457TEPF-10 1457U 1457UEP - 1457UEP-10 - 1457UEPF - 1457UEPF-10 Enclosure Part Number - Water-Tight Gaskets - EMI Gaskets Beginning With - 10-pack - 10-pack 1457C 1457CPG-10 - 1457CEG-10 1457J 1457JPG-10 - 1457JEG-10 1457K 1457KPG-10 - 1457KEG-10 1457L 1457LPG-10 - 1457LEG-10 1457N 1457NPG-10 - 1457NEG-10 1457T 1457TPG-10 - 1457TEG-10 1457U 1457UPG-10 - 1457UEG-10
Request a Quote Datasheet
Description
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive foam/fabric made of a Ni/Cu (nickel/copper) and CPSA (conductive pressure sensitive adhesive). Designed to meet IP 54 ratings. Choice of two versions - end panels without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two - end plate EMI/RFI conductive gaskets. All hardware and self-adhesive feet. NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes extruded body, die-cast end panels, gaskets (not water-tight), and hardware. Extra end panel kits are sold separately. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm EMI Shielded, No Flanges - EMI Shielded w/ Flanges - Extrusion Color - Extrusion Length - Width - Height 1457C801E - 1457C802E - Clear Anodize 3.15 2.32 1.21 1457C801EBK - 1457C802EBK - Black Powder Coat 3.15 2.32 1.21 1457C1201E - 1457C1202E - Clear Anodize 4.73 2.32 1.21 1457C1201EBK - 1457C1202EBK - Black Powder Coat 4.73 2.32 1.21 1457J1201E - 1457J1202E - Clear Anodize 4.73 3.30 1.12 1457J1201EBK - 1457J1202EBK - Black Powder Coat 4.73 3.30 1.12 1457K1201E - 1457K1202E - Clear Anodize 4.73 3.30 1.73 1457K1201EBK - 1457K1202EBK - Black Powder Coat 4.73 3.30 1.73 1457L1201E - 1457L1202E - Clear Anodize 4.73 4.09 1.26 1457L1201EBK - 1457L1202EBK - Black Powder Coat 4.73 4.09 1.26 1457N1201E - 1457N1202E - Clear Anodize 4.73 4.09 2.15 1457N1201EBK - 1457N1202EBK - Black Powder Coat 4.73 4.09 2.15 1457J1601E - 1457J1602E - Clear Anodize 6.30 3.30 1.12 1457J1601EBK - 1457J1602EBK - Black Powder Coat 6.30 3.30 1.12 1457K1601E - 1457K1602E - Clear Anodize 6.30 3.30 1.73 1457K1601EBK - 1457K1602EBK - Black Powder Coat 6.30 3.30 1.73 1457L1601E - 1457L1602E - Clear Anodize 6.30 4.09 1.26 1457L1601EBK - 1457L1602EBK - Black Powder Coat 6.30 4.09 1.26 1457N1601E - 1457N1602E - Clear Anodize 6.30 4.09 2.15 1457N1601EBK - 1457N1602EBK - Black Powder Coat 6.30 4.09 2.15 1457T1601E - 1457T1602E - Clear Anodize 6.30 6.51 2.15 1457T1601EBK - 1457T1602EBK - Black Powder Coat 6.30 6.51 2.15 1457U1601E - 1457U1602E - Clear Anodize 6.30 7.52 2.68 1457U1601EBK - 1457U1602EBK - Black Powder Coat 6.30 7.52 2.68 1457T2201E - 1457T2202E - Clear Anodize 8.66 6.51 2.15 1457T2201EBK - 1457T2202EBK - Black Powder Coat 8.66 6.51 2.15 1457U2201E - 1457U2202E - Clear Anodize 8.66 7.52 2.68 1457U2201EBK - 1457U2202EBK - Black Powder Coat 8.66 7.52 2.68 1457U2801E - 1457U2802E - Clear Anodize 11.02 7.52 2.68 1457U2801EBK - 1457U2802EBK - Black Powder Coat 11.02 7.52 2.68 Replacement End Panels Units shown: inch. Switch units to: mm Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges Beginning With - 2-pack - 10-pack - 2-pack - 10-pack 1457C 1457CEP - 1457CEP-10 - 1457CEPF - 1457CEPF-10 1457J 1457JEP - 1457JEP-10 - 1457JEPF - 1457JEPF-10 1457K 1457KEP - 1457KEP-10 - 1457KEPF - 1457KEPF-10 1457L 1457LEP - 1457LEP-10 - 1457LEPF - 1457LEPF-10 1457N 1457NEP - 1457NEP-10 - 1457NEPF - 1457NEPF-10 1457T 1457TEP - 1457TEP-10 - 1457TEPF - 1457TEPF-10 1457U 1457UEP - 1457UEP-10 - 1457UEPF - 1457UEPF-10 Enclosure Part Number - Water-Tight Gaskets - EMI Gaskets Beginning With - 10-pack - 10-pack 1457C 1457CPG-10 - 1457CEG-10 1457J 1457JPG-10 - 1457JEG-10 1457K 1457KPG-10 - 1457KEG-10 1457L 1457LPG-10 - 1457LEG-10 1457N 1457NPG-10 - 1457NEG-10 1457T 1457TPG-10 - 1457TEG-10 1457U 1457UPG-10 - 1457UEG-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1457N1201E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1457N1201E
Small Enclosures - Extruded Enclosures 1457N1201E
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive foam/fabric made of a Ni/Cu (nickel/copper) and CPSA (conductive pressure sensitive adhesive). Designed to meet IP 54 ratings. Choice of two versions - end panels without flange or with flange (for shelf or wall mounting). Includes: Two diecast aluminum end panels - painted in a durable, black satin powder paint. Extruded, aluminum body (choice of either clear anodized or black powder paint finish). Two - end plate EMI/RFI conductive gaskets. All hardware and self-adhesive feet. NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes extruded body, die-cast end panels, gaskets (not water-tight), and hardware. Extra end panel kits are sold separately. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm EMI Shielded, No Flanges - EMI Shielded w/ Flanges - Extrusion Color - Extrusion Length - Width - Height 1457C801E - 1457C802E - Clear Anodize 3.15 2.32 1.21 1457C801EBK - 1457C802EBK - Black Powder Coat 3.15 2.32 1.21 1457C1201E - 1457C1202E - Clear Anodize 4.73 2.32 1.21 1457C1201EBK - 1457C1202EBK - Black Powder Coat 4.73 2.32 1.21 1457J1201E - 1457J1202E - Clear Anodize 4.73 3.30 1.12 1457J1201EBK - 1457J1202EBK - Black Powder Coat 4.73 3.30 1.12 1457K1201E - 1457K1202E - Clear Anodize 4.73 3.30 1.73 1457K1201EBK - 1457K1202EBK - Black Powder Coat 4.73 3.30 1.73 1457L1201E - 1457L1202E - Clear Anodize 4.73 4.09 1.26 1457L1201EBK - 1457L1202EBK - Black Powder Coat 4.73 4.09 1.26 1457N1201E - 1457N1202E - Clear Anodize 4.73 4.09 2.15 1457N1201EBK - 1457N1202EBK - Black Powder Coat 4.73 4.09 2.15 1457J1601E - 1457J1602E - Clear Anodize 6.30 3.30 1.12 1457J1601EBK - 1457J1602EBK - Black Powder Coat 6.30 3.30 1.12 1457K1601E - 1457K1602E - Clear Anodize 6.30 3.30 1.73 1457K1601EBK - 1457K1602EBK - Black Powder Coat 6.30 3.30 1.73 1457L1601E - 1457L1602E - Clear Anodize 6.30 4.09 1.26 1457L1601EBK - 1457L1602EBK - Black Powder Coat 6.30 4.09 1.26 1457N1601E - 1457N1602E - Clear Anodize 6.30 4.09 2.15 1457N1601EBK - 1457N1602EBK - Black Powder Coat 6.30 4.09 2.15 1457T1601E - 1457T1602E - Clear Anodize 6.30 6.51 2.15 1457T1601EBK - 1457T1602EBK - Black Powder Coat 6.30 6.51 2.15 1457U1601E - 1457U1602E - Clear Anodize 6.30 7.52 2.68 1457U1601EBK - 1457U1602EBK - Black Powder Coat 6.30 7.52 2.68 1457T2201E - 1457T2202E - Clear Anodize 8.66 6.51 2.15 1457T2201EBK - 1457T2202EBK - Black Powder Coat 8.66 6.51 2.15 1457U2201E - 1457U2202E - Clear Anodize 8.66 7.52 2.68 1457U2201EBK - 1457U2202EBK - Black Powder Coat 8.66 7.52 2.68 1457U2801E - 1457U2802E - Clear Anodize 11.02 7.52 2.68 1457U2801EBK - 1457U2802EBK - Black Powder Coat 11.02 7.52 2.68 Replacement End Panels Units shown: inch. Switch units to: mm Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges Beginning With - 2-pack - 10-pack - 2-pack - 10-pack 1457C 1457CEP - 1457CEP-10 - 1457CEPF - 1457CEPF-10 1457J 1457JEP - 1457JEP-10 - 1457JEPF - 1457JEPF-10 1457K 1457KEP - 1457KEP-10 - 1457KEPF - 1457KEPF-10 1457L 1457LEP - 1457LEP-10 - 1457LEPF - 1457LEPF-10 1457N 1457NEP - 1457NEP-10 - 1457NEPF - 1457NEPF-10 1457T 1457TEP - 1457TEP-10 - 1457TEPF - 1457TEPF-10 1457U 1457UEP - 1457UEP-10 - 1457UEPF - 1457UEPF-10 Enclosure Part Number - Water-Tight Gaskets - EMI Gaskets Beginning With - 10-pack - 10-pack 1457C 1457CPG-10 - 1457CEG-10 1457J 1457JPG-10 - 1457JEG-10 1457K 1457KPG-10 - 1457KEG-10 1457L 1457LPG-10 - 1457LEG-10 1457N 1457NPG-10 - 1457NEG-10 1457T 1457TPG-10 - 1457TEG-10 1457U 1457UPG-10 - 1457UEG-10

Key Features:

  • Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing.
  • Sized for standard Eurocards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged body constructed from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm).
  • Extruded aluminum body includes a recessed area for labels or membrane keypad.
  • Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive foam/fabric made of a Ni/Cu (nickel/copper) and CPSA (conductive pressure sensitive adhesive).
  • Designed to meet IP 54 ratings.
  • Choice of two versions - end panels without flange or with flange (for shelf or wall mounting).

Includes:

  • Two diecast aluminum end panels - painted in a durable, black satin powder paint.
  • Extruded, aluminum body (choice of either clear anodized or black powder paint finish).
  • Two - end plate EMI/RFI conductive gaskets.
  • All hardware and self-adhesive feet.
  • NOTE: Recommended screw torque is 5 lbf/in

Available with black powder coat or clear anodize finish and with or without wall-mounting flanges.
Enclosure includes extruded body, die-cast end panels, gaskets (not water-tight), and hardware. Extra end panel kits are sold separately.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


EMI Shielded, No Flanges - EMI Shielded w/ Flanges - Extrusion Color - Extrusion Length - Width - Height
1457C801E - 1457C802E - Clear Anodize 3.15 2.32 1.21
1457C801EBK - 1457C802EBK - Black Powder Coat 3.15 2.32 1.21
1457C1201E - 1457C1202E - Clear Anodize 4.73 2.32 1.21
1457C1201EBK - 1457C1202EBK - Black Powder Coat 4.73 2.32 1.21
1457J1201E - 1457J1202E - Clear Anodize 4.73 3.30 1.12
1457J1201EBK - 1457J1202EBK - Black Powder Coat 4.73 3.30 1.12
1457K1201E - 1457K1202E - Clear Anodize 4.73 3.30 1.73
1457K1201EBK - 1457K1202EBK - Black Powder Coat 4.73 3.30 1.73
1457L1201E - 1457L1202E - Clear Anodize 4.73 4.09 1.26
1457L1201EBK - 1457L1202EBK - Black Powder Coat 4.73 4.09 1.26
1457N1201E - 1457N1202E - Clear Anodize 4.73 4.09 2.15
1457N1201EBK - 1457N1202EBK - Black Powder Coat 4.73 4.09 2.15
1457J1601E - 1457J1602E - Clear Anodize 6.30 3.30 1.12
1457J1601EBK - 1457J1602EBK - Black Powder Coat 6.30 3.30 1.12
1457K1601E - 1457K1602E - Clear Anodize 6.30 3.30 1.73
1457K1601EBK - 1457K1602EBK - Black Powder Coat 6.30 3.30 1.73
1457L1601E - 1457L1602E - Clear Anodize 6.30 4.09 1.26
1457L1601EBK - 1457L1602EBK - Black Powder Coat 6.30 4.09 1.26
1457N1601E - 1457N1602E - Clear Anodize 6.30 4.09 2.15
1457N1601EBK - 1457N1602EBK - Black Powder Coat 6.30 4.09 2.15
1457T1601E - 1457T1602E - Clear Anodize 6.30 6.51 2.15
1457T1601EBK - 1457T1602EBK - Black Powder Coat 6.30 6.51 2.15
1457U1601E - 1457U1602E - Clear Anodize 6.30 7.52 2.68
1457U1601EBK - 1457U1602EBK - Black Powder Coat 6.30 7.52 2.68
1457T2201E - 1457T2202E - Clear Anodize 8.66 6.51 2.15
1457T2201EBK - 1457T2202EBK - Black Powder Coat 8.66 6.51 2.15
1457U2201E - 1457U2202E - Clear Anodize 8.66 7.52 2.68
1457U2201EBK - 1457U2202EBK - Black Powder Coat 8.66 7.52 2.68
1457U2801E - 1457U2802E - Clear Anodize 11.02 7.52 2.68
1457U2801EBK - 1457U2802EBK - Black Powder Coat 11.02 7.52 2.68

Replacement End Panels

Units shown: inch. Switch units to: mm


Enclosure Part Number - End Panel Kit (No Mounting Flanges) - End Panel Kit w/ Integrated Mounting Flanges
Beginning With - 2-pack - 10-pack - 2-pack - 10-pack
1457C 1457CEP - 1457CEP-10 - 1457CEPF - 1457CEPF-10
1457J 1457JEP - 1457JEP-10 - 1457JEPF - 1457JEPF-10
1457K 1457KEP - 1457KEP-10 - 1457KEPF - 1457KEPF-10
1457L 1457LEP - 1457LEP-10 - 1457LEPF - 1457LEPF-10
1457N 1457NEP - 1457NEP-10 - 1457NEPF - 1457NEPF-10
1457T 1457TEP - 1457TEP-10 - 1457TEPF - 1457TEPF-10
1457U 1457UEP - 1457UEP-10 - 1457UEPF - 1457UEPF-10
Enclosure Part Number - Water-Tight Gaskets - EMI Gaskets
Beginning With - 10-pack - 10-pack
1457C 1457CPG-10 - 1457CEG-10
1457J 1457JPG-10 - 1457JEG-10
1457K 1457KPG-10 - 1457KEG-10
1457L 1457LPG-10 - 1457LEG-10
1457N 1457NPG-10 - 1457NEG-10
1457T 1457TPG-10 - 1457TEG-10
1457U 1457UPG-10 - 1457UEG-10

Supplier's Site
General Purpose Enclosures - 2306387 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2306387
General Purpose Enclosures 2306387
Hammond 1457N1201E Enclosure

Hammond 1457N1201E Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1457N1201E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1457N1201E
Enclosures, Boxes, & Cases 1457N1201E
1457N 120mm ENCL CLR EMI VER1

1457N 120mm ENCL CLR EMI VER1

Buy Now
Boxes - HM3176-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural End Panel(s) 5.079"" L x 4.252"" W (129.01mm x 108.00mm) X 2.308"" (58.62mm)"

"Box Metal, Aluminum Natural End Panel(s) 5.079"" L x 4.252"" W (129.01mm x 108.00mm) X 2.308"" (58.62mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1457N1201E 2306387 1457N1201E HM3176-ND
Product Name Small Enclosures - Extruded Enclosures General Purpose Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.73 inch (120 mm) 4.72 inch (120 mm)
Width 4.09 inch (104 mm) 4.09 inch (104 mm)
Depth 2.15 inch (54.61 mm) 2.17 inch (55 mm)
Material Aluminum; Aluminum (Extruded) Aluminum; Extruded Aluminium Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437MX - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details