DigiKey Datasheets for Leveling and Filling Compounds

Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties.
Leveling and Filling Compounds: Learn more

Page: 1 2 3 4 5
Product Name Notes
TFLEX CR607 CARTRIDGE 200CC,EFD
TFLEX CR607 CARTRIDGE 400CC,EFD
TFLEX CR607 CARTRIDGE 50CC,EFD S
THERM PAD 228.6MMX228.6MM BLUE
THERM PAD 457.2X457.2MM BLUE
THERM PAD 457.2X457.2MM GRAY
THERM PAD 457.2X457.2MM GREEN
Thermal Liquid Gap Filler 180cc Cartridge
Thermal Liquid Gap Filler 30cc Syringe
Thermal Liquid Gap Filler 360cc Cartridge
Thermal Liquid Gap Filler 600cc Cartridge
Thermal Liquid Gap Filler 75cc Cartridge
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - One Side
Thermal Pad Gray 228.60mm x 228.60mm Square
Thermal Pad Gray 304.80mm x 304.80mm Square
Thermal Pad Gray 457.20mm x 457.20mm Square Tacky - Both Sides
Thermal Pad Gray 457.20mm x 457.20mm Square
Thermal Pad Green 228.60mm x 228.60mm Square
Thermal Pad Green 457.20mm x 457.20mm Square Tacky - One Side
Thermal Pad Green 457.20mm x 457.20mm Square
Thermal Pad Pink 215.90mm x 228.60mm Rectangular Tacky - One Side
Thermal Pad Pink 228.60mm x 215.90mm Rectangular Tacky - One Side
Thermal Pad Pink 228.60mm x 215.90mm Rectangular
Thermal Pad Pink 228.60mm x 228.60mm Rectangular
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - Both Sides
Thermal Pad Pink 228.60mm x 228.60mm Square Tacky - One Side
Thermal Pad Pink 228.60mm x 228.60mm Square
Thermal Pad Pink 431.80mm x 457.20mm Rectangular Tacky - One Side
Thermal Pad Pink 457.20mm x 457.20mm Square Tacky - Both Sides
Thermal Pad Pink 457.20mm x 457.20mm Square Tacky - One Side
Thermal Pad Pink 457.20mm x 457.20mm Square
Thermal Pad Purple 457.20mm x 457.20mm Square

<< Prev Next >>