Laird Technologies Pads, Sheets, Bridges A15959-08

Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1130-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1130-ND
Pads, Sheets, Bridges 926-1130-ND
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Filler, 229 X 229Mm, 2Mm; Thermal Conductivity Laird - 52Y0867 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 229 X 229Mm, 2Mm; Thermal Conductivity Laird
52Y0867
Thermal Gap Filler, 229 X 229Mm, 2Mm; Thermal Conductivity Laird 52Y0867
THERMAL GAP FILLER, 229 X 229MM, 2MM; Thermal Conductivity:1.8W/m. K; Conductive Material:Silicone Elastomer; Thickness:2mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:TFlex RoHS Compliant: Yes

THERMAL GAP FILLER, 229 X 229MM, 2MM; Thermal Conductivity:1.8W/m.K; Conductive Material:Silicone Elastomer; Thickness:2mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:TFlex RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 926-1130-ND 52Y0867
Product Name Pads, Sheets, Bridges Thermal Gap Filler, 229 X 229Mm, 2Mm; Thermal Conductivity Laird
Thermal Conductivity 1.8 W/m-K (1.04 BTU-ft/hr-ft²-F) 1.8 W/m-K (1.04 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Highly Thermally Conductive and Non-Flammable Interface Material - SARCON ® XR-Pe - Fujipoly® America Corp.
Specs
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.0787 inch (1 to 2 mm)
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details