Laird Technologies Pads, Sheets, Bridges A16106-11

Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - A16106-11-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
A16106-11-ND
Pads, Sheets, Bridges A16106-11-ND
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - One Side

Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - One Side

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Leveling and Filling Compounds
Product Number A16106-11-ND
Product Name Pads, Sheets, Bridges
Thermal Conductivity 1.8 W/m-K (1.04 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature - EP17HTS-DA - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Polyphenylene Sulfide; Epoxy
Composition Filled
View Details
Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Pads, Sheets, Bridges - 3153-PK404-320-320-1.0-ND - DigiKey
Specs
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
View Details