Laird Technologies Pads, Sheets, Bridges A15993-00

Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1135-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1135-ND
Pads, Sheets, Bridges 926-1135-ND
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird - 52Y0870 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird
52Y0870
Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird 52Y0870
THERMAL GAP FILLER, 229 X 229MM, 0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone Elastomer; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product RoHS Compliant: Yes

THERMAL GAP FILLER, 229 X 229MM, 0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone Elastomer; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 926-1135-ND 52Y0870
Product Name Pads, Sheets, Bridges Thermal Gap Filler, 229 X 229Mm, 0.5Mm; Thermal Conductivity Laird
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F) 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9521B - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Single Component
Form / Shape Liquid
Industry Electronics; Semiconductors, IC's
View Details
Thermal Pads - 625763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 6 W/m-K (3.47 BTU-ft/hr-ft²-F)
View Details