Laird Technologies Pads, Sheets, Bridges A16367-08

Description
Thermal Pad Pink 228.60mm x 215.90mm Rectangular
Request a Quote Datasheet
Description
Thermal Pad Pink 228.60mm x 215.90mm Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1339-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1339-ND
Pads, Sheets, Bridges 926-1339-ND
Thermal Pad Pink 228.60mm x 215.90mm Rectangular

Thermal Pad Pink 228.60mm x 215.90mm Rectangular

Buy Now Datasheet
Thermal Gap Filler, Silicone, 3W/m.k Rohs Compliant Laird - 58AJ9531 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, Silicone, 3W/m.k Rohs Compliant Laird
58AJ9531
Thermal Gap Filler, Silicone, 3W/m.k Rohs Compliant Laird 58AJ9531
THERMAL GAP FILLER, SILICONE, 3W/M.K ROHS COMPLIANT: YES

THERMAL GAP FILLER, SILICONE, 3W/M.K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 926-1339-ND 58AJ9531
Product Name Pads, Sheets, Bridges Thermal Gap Filler, Silicone, 3W/m.k Rohs Compliant Laird
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Optically Clear, Room Temperature Curing Epoxy Blocks UV Light Transmission - EP30-2LB - Master Bond, Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details