Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVELING AND FILLING COMPOUNDS
LAIRD TECHNOLOGIES
A16367-10 -- PADS, SHEETS, BRIDGES
Laird Technologies
Pads, Sheets, Bridges
A16367-10
Description
Thermal Pad Pink 228.60mm x 228.60mm Rectangular
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Thermal Pad Pink 228.60mm x 228.60mm Rectangular
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1338-ND
Pads, Sheets, Bridges
926-1338-ND
Thermal Pad Pink 228.60mm x 228.60mm Rectangular
Thermal Pad Pink 228.60mm x 228.60mm Rectangular
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Leveling and Filling Compounds
Product Number
926-1338-ND
Product Name
Pads, Sheets, Bridges
Thermal Conductivity
3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Underfill Materials for Printed Circuit Boards (PCBs)
ALPHA ® HiTech ® CU21-3240 Underfill
Specs
Industry
Automotive; Electronics
Dielectric Strength
533 kV/in (210 kV/cm)
Dielectric Constant
4.67
View Details
RS Components, Ltd.
Fillers & Putties
4479719
Specs
Type / Form
Liquid
Features
Sealant
Use Temperature
122 F (50 C)
View Details
Master Bond, Inc.
Solvent Resistant Adhesive Withstands Methylene Cholride
EP41S-5
Specs
Cure / Technology
Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
Chemical System
Epoxy
Composition
Unfilled
View Details
Materion Corporation
Engineered Materials
Thermotech TE
Specs
Cure / Technology
Two Component
Features
Electrically Conductive; Sealant
Industry
Electronics
View Details