Laird Technologies Pads, Sheets, Bridges A15896-31

Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - A15896-31-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
A15896-31-ND
Pads, Sheets, Bridges A15896-31-ND
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Filler, 229 X 229Mm, 4Mm; Thermal Conductivity Laird - 52Y0864 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 229 X 229Mm, 4Mm; Thermal Conductivity Laird
52Y0864
Thermal Gap Filler, 229 X 229Mm, 4Mm; Thermal Conductivity Laird 52Y0864
THERMAL GAP FILLER, 229 X 229MM, 4MM; Thermal Conductivity:5W/m.K; Conductive Material:Silicone; Thickness:4mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex SF600 RoHS Compliant: Yes

THERMAL GAP FILLER, 229 X 229MM, 4MM; Thermal Conductivity:5W/m.K; Conductive Material:Silicone; Thickness:4mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex SF600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number A15896-31-ND 52Y0864
Product Name Pads, Sheets, Bridges Thermal Gap Filler, 229 X 229Mm, 4Mm; Thermal Conductivity Laird
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F) 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle - AF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance - EP30NS - Master Bond, Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details