U.S. Plastic Corporation Quantum Q-Stor Wire Shelving Units 53183

Description
Q-Stor modular wire storage systems offer a combination of shelf and post sizes to meet any application. The split sleeve connectors with grooved numbered post allows for easy and quick assembly. The shelves are constructed of all welded wire mats and supported with architectural wire trusses providing 800 lb. capacity per shelf. Leveling legs support each corner on stationary units and 4 - polyurethane non-marking casters can be added to mobilize unit. Heavy duty shelving unit allows 800 lb. shelf capacity. Available in 4 different heights with 9 different shelf size options. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Additional Add-On kit allows you to expand your Starter kit by sharing a set of posts. Configuration options include straight line, back to back and right angles (L-Shape). Add-On kits come complete with 2 posts, 4 shelves and 8 S-Hooks. Mobile kit has 4 swivel polyurethane casters 5" x 1 1/4"; 2 with brakes.
Description
Q-Stor modular wire storage systems offer a combination of shelf and post sizes to meet any application. The split sleeve connectors with grooved numbered post allows for easy and quick assembly. The shelves are constructed of all welded wire mats and supported with architectural wire trusses providing 800 lb. capacity per shelf. Leveling legs support each corner on stationary units and 4 - polyurethane non-marking casters can be added to mobilize unit. Heavy duty shelving unit allows 800 lb. shelf capacity. Available in 4 different heights with 9 different shelf size options. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Additional Add-On kit allows you to expand your Starter kit by sharing a set of posts. Configuration options include straight line, back to back and right angles (L-Shape). Add-On kits come complete with 2 posts, 4 shelves and 8 S-Hooks. Mobile kit has 4 swivel polyurethane casters 5" x 1 1/4"; 2 with brakes.

Suppliers

Company
Product
Description
Supplier Links
Quantum Q-Stor Wire Shelving Units - 53183 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Q-Stor Wire Shelving Units
53183
Quantum Q-Stor Wire Shelving Units 53183
Q-Stor modular wire storage systems offer a combination of shelf and post sizes to meet any application. The split sleeve connectors with grooved numbered post allows for easy and quick assembly. The shelves are constructed of all welded wire mats and supported with architectural wire trusses providing 800 lb. capacity per shelf. Leveling legs support each corner on stationary units and 4 - polyurethane non-marking casters can be added to mobilize unit. Heavy duty shelving unit allows 800 lb. shelf capacity. Available in 4 different heights with 9 different shelf size options. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Additional Add-On kit allows you to expand your Starter kit by sharing a set of posts. Configuration options include straight line, back to back and right angles (L-Shape). Add-On kits come complete with 2 posts, 4 shelves and 8 S-Hooks. Mobile kit has 4 swivel polyurethane casters 5" x 1 1/4"; 2 with brakes.

Q-Stor modular wire storage systems offer a combination of shelf and post sizes to meet any application. The split sleeve connectors with grooved numbered post allows for easy and quick assembly. The shelves are constructed of all welded wire mats and supported with architectural wire trusses providing 800 lb. capacity per shelf. Leveling legs support each corner on stationary units and 4 - polyurethane non-marking casters can be added to mobilize unit. Heavy duty shelving unit allows 800 lb. shelf capacity. Available in 4 different heights with 9 different shelf size options. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. Additional Add-On kit allows you to expand your Starter kit by sharing a set of posts. Configuration options include straight line, back to back and right angles (L-Shape). Add-On kits come complete with 2 posts, 4 shelves and 8 S-Hooks. Mobile kit has 4 swivel polyurethane casters 5" x 1 1/4"; 2 with brakes.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 53183
Product Name Quantum Q-Stor Wire Shelving Units
Type Shelving; Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Server Racks - 1863304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details