U.S. Plastic Corporation Tub Racks 52988

Description
Aluminum tub racks transport and store many types of products with ease. Racks come complete with tubes with are available in three colors, gray, blue or white. Select from the three or six tub style to meet your needs.
Description
Aluminum tub racks transport and store many types of products with ease. Racks come complete with tubes with are available in three colors, gray, blue or white. Select from the three or six tub style to meet your needs.

Suppliers

Company
Product
Description
Supplier Links
Tub Racks - 52988 - U.S. Plastic Corporation
Lima, OH, USA
Tub Racks
52988
Tub Racks 52988
Aluminum tub racks transport and store many types of products with ease. Racks come complete with tubes with are available in three colors, gray, blue or white. Select from the three or six tub style to meet your needs.

Aluminum tub racks transport and store many types of products with ease. Racks come complete with tubes with are available in three colors, gray, blue or white. Select from the three or six tub style to meet your needs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 52988
Product Name Tub Racks
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
 - MP2D-606015-3D - Shelving Direct
Shelving Direct
Specs
Category Commercial
Type Heavy Duty; Pick Rack
Capacity 1230 lbs (558 kg)
View Details