U.S. Plastic Corporation Akro-Mils Stationary Rack, Storage Bins & Mobile Kit 53959

Description
These tough removable AkroBins can be hung on this heavy-duty steel rack, with gray baked enamel finish. Stationary Rack is 36" L x 20" W x 53" H and has a 500 Lbs. weight capacity. Bins are available in three brilliant colors; red, blue and yellow. You will find many uses for these very handy and very economical bins and racks. The Stationary Rack is able to hold (192) 5-3/8 x 4-1/8 x 3 bins, (192) 7-3/8 x 4-1/8 x 3 bins or (48) 14-3/4 x 8-1/4 x 7 bins. Stationary Rack can be made mobile with the addition of the Mobile Kit (52263). Bins, Rack and Mobile Kit sold separately.
Description
These tough removable AkroBins can be hung on this heavy-duty steel rack, with gray baked enamel finish. Stationary Rack is 36" L x 20" W x 53" H and has a 500 Lbs. weight capacity. Bins are available in three brilliant colors; red, blue and yellow. You will find many uses for these very handy and very economical bins and racks. The Stationary Rack is able to hold (192) 5-3/8 x 4-1/8 x 3 bins, (192) 7-3/8 x 4-1/8 x 3 bins or (48) 14-3/4 x 8-1/4 x 7 bins. Stationary Rack can be made mobile with the addition of the Mobile Kit (52263). Bins, Rack and Mobile Kit sold separately.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Stationary Rack, Storage Bins & Mobile Kit - 53959 - U.S. Plastic Corporation
Lima, OH, USA
Akro-Mils Stationary Rack, Storage Bins & Mobile Kit
53959
Akro-Mils Stationary Rack, Storage Bins & Mobile Kit 53959
These tough removable AkroBins can be hung on this heavy-duty steel rack, with gray baked enamel finish. Stationary Rack is 36" L x 20" W x 53" H and has a 500 Lbs. weight capacity. Bins are available in three brilliant colors; red, blue and yellow. You will find many uses for these very handy and very economical bins and racks. The Stationary Rack is able to hold (192) 5-3/8 x 4-1/8 x 3 bins, (192) 7-3/8 x 4-1/8 x 3 bins or (48) 14-3/4 x 8-1/4 x 7 bins. Stationary Rack can be made mobile with the addition of the Mobile Kit (52263). Bins, Rack and Mobile Kit sold separately.

These tough removable AkroBins can be hung on this heavy-duty steel rack, with gray baked enamel finish. Stationary Rack is 36" L x 20" W x 53" H and has a 500 Lbs. weight capacity. Bins are available in three brilliant colors; red, blue and yellow. You will find many uses for these very handy and very economical bins and racks. The Stationary Rack is able to hold (192) 5-3/8 x 4-1/8 x 3 bins, (192) 7-3/8 x 4-1/8 x 3 bins or (48) 14-3/4 x 8-1/4 x 7 bins. Stationary Rack can be made mobile with the addition of the Mobile Kit (52263). Bins, Rack and Mobile Kit sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 53959
Product Name Akro-Mils Stationary Rack, Storage Bins & Mobile Kit
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Freestanding Garment Rack - 5656-39 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details