U.S. Plastic Corporation Poly Rack System 3174

Description
The centerpiece of the Poly-Rack System is the Poly-Racker, a unique one-piece polyethylene rack that holds two 55-gallon drums securely in place. A massive 100 plus gallon containment sump ensures spill safety even in worst-case drum leaks. The deep dispensing well easily holds 5 gallon pails while containing incidental spills and splashes in a ribbed bottom without contaminating the sump. Dispensing wells have a scalloped edge so pails can be easily removed. Poly-Rackers can be transported by forklift as separate pieces and contain two (2) standard drain plugs. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 121.5 Lbs. Load Capacity: 3000 Lbs. Spill Capacity: 103 gallon. Dimensions: Length 49, Width 53 and Height 22.9.
Description
The centerpiece of the Poly-Rack System is the Poly-Racker, a unique one-piece polyethylene rack that holds two 55-gallon drums securely in place. A massive 100 plus gallon containment sump ensures spill safety even in worst-case drum leaks. The deep dispensing well easily holds 5 gallon pails while containing incidental spills and splashes in a ribbed bottom without contaminating the sump. Dispensing wells have a scalloped edge so pails can be easily removed. Poly-Rackers can be transported by forklift as separate pieces and contain two (2) standard drain plugs. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 121.5 Lbs. Load Capacity: 3000 Lbs. Spill Capacity: 103 gallon. Dimensions: Length 49, Width 53 and Height 22.9.

Suppliers

Company
Product
Description
Supplier Links
Poly Rack System - 3174 - U.S. Plastic Corporation
Lima, OH, USA
Poly Rack System
3174
Poly Rack System 3174
The centerpiece of the Poly-Rack System is the Poly-Racker, a unique one-piece polyethylene rack that holds two 55-gallon drums securely in place. A massive 100 plus gallon containment sump ensures spill safety even in worst-case drum leaks. The deep dispensing well easily holds 5 gallon pails while containing incidental spills and splashes in a ribbed bottom without contaminating the sump. Dispensing wells have a scalloped edge so pails can be easily removed. Poly-Rackers can be transported by forklift as separate pieces and contain two (2) standard drain plugs. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 121.5 Lbs. Load Capacity: 3000 Lbs. Spill Capacity: 103 gallon. Dimensions: Length 49, Width 53 and Height 22.9.

The centerpiece of the Poly-Rack System is the Poly-Racker, a unique one-piece polyethylene rack that holds two 55-gallon drums securely in place. A massive 100 plus gallon containment sump ensures spill safety even in worst-case drum leaks. The deep dispensing well easily holds 5 gallon pails while containing incidental spills and splashes in a ribbed bottom without contaminating the sump. Dispensing wells have a scalloped edge so pails can be easily removed. Poly-Rackers can be transported by forklift as separate pieces and contain two (2) standard drain plugs. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 121.5 Lbs. Load Capacity: 3000 Lbs. Spill Capacity: 103 gallon. Dimensions: Length 49, Width 53 and Height 22.9.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 3174
Product Name Poly Rack System
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
OPEN SHELVING - H5711-18 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving
Depth 18 inch (457 mm)
View Details