U.S. Plastic Corporation Akro-Mils Single Sided Bin Rack and Bins 52400

Description
These free standing bin racks eliminate costly shelving. For use along walls, end of aisles or any convenient location. Bins are easily removed and replaced, sturdy heavy gauge steel construction with gray baked enamel finish. Measures 53" H x 36" W x 14-1/8" D. Load capacity up to 500 Lbs. The Single Sided Bin Rack is able to hold (96) 5-3/8 x 4-1/8 x 3 bins, (96) 7-3/8 x 4-1/8 x 3 bins, (24) 10-3/4 x 8-1/4 x 7 bins, (24) 14-3/4 x 8-1/4 x 7bins or (12) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.
Description
These free standing bin racks eliminate costly shelving. For use along walls, end of aisles or any convenient location. Bins are easily removed and replaced, sturdy heavy gauge steel construction with gray baked enamel finish. Measures 53" H x 36" W x 14-1/8" D. Load capacity up to 500 Lbs. The Single Sided Bin Rack is able to hold (96) 5-3/8 x 4-1/8 x 3 bins, (96) 7-3/8 x 4-1/8 x 3 bins, (24) 10-3/4 x 8-1/4 x 7 bins, (24) 14-3/4 x 8-1/4 x 7bins or (12) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Single Sided Bin Rack and Bins - 52400 - U.S. Plastic Corporation
Lima, OH, USA
Akro-Mils Single Sided Bin Rack and Bins
52400
Akro-Mils Single Sided Bin Rack and Bins 52400
These free standing bin racks eliminate costly shelving. For use along walls, end of aisles or any convenient location. Bins are easily removed and replaced, sturdy heavy gauge steel construction with gray baked enamel finish. Measures 53" H x 36" W x 14-1/8" D. Load capacity up to 500 Lbs. The Single Sided Bin Rack is able to hold (96) 5-3/8 x 4-1/8 x 3 bins, (96) 7-3/8 x 4-1/8 x 3 bins, (24) 10-3/4 x 8-1/4 x 7 bins, (24) 14-3/4 x 8-1/4 x 7bins or (12) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.

These free standing bin racks eliminate costly shelving. For use along walls, end of aisles or any convenient location. Bins are easily removed and replaced, sturdy heavy gauge steel construction with gray baked enamel finish. Measures 53" H x 36" W x 14-1/8" D. Load capacity up to 500 Lbs. The Single Sided Bin Rack is able to hold (96) 5-3/8 x 4-1/8 x 3 bins, (96) 7-3/8 x 4-1/8 x 3 bins, (24) 10-3/4 x 8-1/4 x 7 bins, (24) 14-3/4 x 8-1/4 x 7bins or (12) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 52400
Product Name Akro-Mils Single Sided Bin Rack and Bins
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details