U.S. Plastic Corporation dura-shelf 51" high 3 level 36"x16" 50943

Description
When youre ready to step up to the toughest, largest plastic shelving in the industry, its time to go with Dura-Shelf all-plastic industrial-grade shelving systems. Our unique locking collar system lets you choose whether to build up, out or both. Our rigid high-density polyethylene panels are like nothing else youve ever seen in plastic shelving. Each panel is a stout 2-5/8" thick with a grid top that allows liquids to flow through, promotes air circulation and prevents dust build up. The entire system is chemically resistant, making it an ideal choice for HAZMAT storage or any other application, corrosive or not. Weight capacity of all products assumes even distribution of material across all panels.
Description
When youre ready to step up to the toughest, largest plastic shelving in the industry, its time to go with Dura-Shelf all-plastic industrial-grade shelving systems. Our unique locking collar system lets you choose whether to build up, out or both. Our rigid high-density polyethylene panels are like nothing else youve ever seen in plastic shelving. Each panel is a stout 2-5/8" thick with a grid top that allows liquids to flow through, promotes air circulation and prevents dust build up. The entire system is chemically resistant, making it an ideal choice for HAZMAT storage or any other application, corrosive or not. Weight capacity of all products assumes even distribution of material across all panels.

Suppliers

Company
Product
Description
Supplier Links
dura-shelf 51
Lima, OH, USA
dura-shelf 51" high 3 level 36"x16"
50943
dura-shelf 51" high 3 level 36"x16" 50943
When youre ready to step up to the toughest, largest plastic shelving in the industry, its time to go with Dura-Shelf all-plastic industrial-grade shelving systems. Our unique locking collar system lets you choose whether to build up, out or both. Our rigid high-density polyethylene panels are like nothing else youve ever seen in plastic shelving. Each panel is a stout 2-5/8" thick with a grid top that allows liquids to flow through, promotes air circulation and prevents dust build up. The entire system is chemically resistant, making it an ideal choice for HAZMAT storage or any other application, corrosive or not. Weight capacity of all products assumes even distribution of material across all panels.

When youre ready to step up to the toughest, largest plastic shelving in the industry, its time to go with Dura-Shelf all-plastic industrial-grade shelving systems. Our unique locking collar system lets you choose whether to build up, out or both. Our rigid high-density polyethylene panels are like nothing else youve ever seen in plastic shelving. Each panel is a stout 2-5/8" thick with a grid top that allows liquids to flow through, promotes air circulation and prevents dust build up. The entire system is chemically resistant, making it an ideal choice for HAZMAT storage or any other application, corrosive or not. Weight capacity of all products assumes even distribution of material across all panels.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 50943
Product Name dura-shelf 51" high 3 level 36"x16"
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Freestanding Garment Rack - 5656-39 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Double Sided
View Details