U.S. Plastic Corporation Quantum Black Wire Shelving Units 55059

Description
Heavy Duty Shelving units allow up to 800 lbs. shelf capacity. Starter kits come complete with 4 post and 4 shelves. Additional Add-On kits allow you to expand your Starter kit by sharing a set of posts. Configuration options include straight line back to back and right angles (L-shape). Add-On kits come complete with 2 posts, 4 shelves and S-Hooks. Units with Add-On kits cannot be made mobile.
Description
Heavy Duty Shelving units allow up to 800 lbs. shelf capacity. Starter kits come complete with 4 post and 4 shelves. Additional Add-On kits allow you to expand your Starter kit by sharing a set of posts. Configuration options include straight line back to back and right angles (L-shape). Add-On kits come complete with 2 posts, 4 shelves and S-Hooks. Units with Add-On kits cannot be made mobile.

Suppliers

Company
Product
Description
Supplier Links
Quantum Black Wire Shelving Units - 55059 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Black Wire Shelving Units
55059
Quantum Black Wire Shelving Units 55059
Heavy Duty Shelving units allow up to 800 lbs. shelf capacity. Starter kits come complete with 4 post and 4 shelves. Additional Add-On kits allow you to expand your Starter kit by sharing a set of posts. Configuration options include straight line back to back and right angles (L-shape). Add-On kits come complete with 2 posts, 4 shelves and S-Hooks. Units with Add-On kits cannot be made mobile.

Heavy Duty Shelving units allow up to 800 lbs. shelf capacity. Starter kits come complete with 4 post and 4 shelves. Additional Add-On kits allow you to expand your Starter kit by sharing a set of posts. Configuration options include straight line back to back and right angles (L-shape). Add-On kits come complete with 2 posts, 4 shelves and S-Hooks. Units with Add-On kits cannot be made mobile.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 55059
Product Name Quantum Black Wire Shelving Units
Type Shelving; Wire
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
RIVET RACK BULK STORAGE <br />(STEEL COMPONENTS ONLY - NO DECKING) - H97-4243S8 - Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Racking; Boltless
Capacity 600 lbs (272 kg)
View Details