U.S. Plastic Corporation Rubbermaid Shelving Systems 8993

Description
Store, organize, and transport in style with durable and attractive shelving units. Smooth contours add hi-tech appearance; won't snag clothing. The combinations of bright aluminum uprights, hi-tech black shelves, and modern smooth contours make a high style and functional design statement suitable for any environment. Retail Display: the sleek style makes a perfect setting for displaying merchandise for sale. Office: for bulk office supplies or desk side to keep at materials at hand. Food Service: Both styles are corrosion resistant, easy to clean, suitable for both back and front of house applications. Commercial Environments: use to store cleaning supplies, small parts, or tools. Aluminum uprights are stylish and non-corrosive. Steel reinforced shelving enables 800 lb total weight capacity. Stationary shelved models feature sturdy feet designed to enhance stability and appearance. Stationary shelf available with 4 or 6 shelf configurations, 5 shelves on the mobile units. 45" to 72" high. X-tra mobile shelf trucks have 5" diameter, non-marking swivel casters that aide mobility. 2 of the caster have locks. Shelving resists rust, dents and chips, they are virtually maintenance free. Solid shelves have perimeter lip to contain items and catch spills. All shelves are reinforced with metal supports. Assembly required. All shelves are black in color.
Description
Store, organize, and transport in style with durable and attractive shelving units. Smooth contours add hi-tech appearance; won't snag clothing. The combinations of bright aluminum uprights, hi-tech black shelves, and modern smooth contours make a high style and functional design statement suitable for any environment. Retail Display: the sleek style makes a perfect setting for displaying merchandise for sale. Office: for bulk office supplies or desk side to keep at materials at hand. Food Service: Both styles are corrosion resistant, easy to clean, suitable for both back and front of house applications. Commercial Environments: use to store cleaning supplies, small parts, or tools. Aluminum uprights are stylish and non-corrosive. Steel reinforced shelving enables 800 lb total weight capacity. Stationary shelved models feature sturdy feet designed to enhance stability and appearance. Stationary shelf available with 4 or 6 shelf configurations, 5 shelves on the mobile units. 45" to 72" high. X-tra mobile shelf trucks have 5" diameter, non-marking swivel casters that aide mobility. 2 of the caster have locks. Shelving resists rust, dents and chips, they are virtually maintenance free. Solid shelves have perimeter lip to contain items and catch spills. All shelves are reinforced with metal supports. Assembly required. All shelves are black in color.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Shelving Systems - 8993 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Shelving Systems
8993
Rubbermaid Shelving Systems 8993
Store, organize, and transport in style with durable and attractive shelving units. Smooth contours add hi-tech appearance; won't snag clothing. The combinations of bright aluminum uprights, hi-tech black shelves, and modern smooth contours make a high style and functional design statement suitable for any environment. Retail Display: the sleek style makes a perfect setting for displaying merchandise for sale. Office: for bulk office supplies or desk side to keep at materials at hand. Food Service: Both styles are corrosion resistant, easy to clean, suitable for both back and front of house applications. Commercial Environments: use to store cleaning supplies, small parts, or tools. Aluminum uprights are stylish and non-corrosive. Steel reinforced shelving enables 800 lb total weight capacity. Stationary shelved models feature sturdy feet designed to enhance stability and appearance. Stationary shelf available with 4 or 6 shelf configurations, 5 shelves on the mobile units. 45" to 72" high. X-tra mobile shelf trucks have 5" diameter, non-marking swivel casters that aide mobility. 2 of the caster have locks. Shelving resists rust, dents and chips, they are virtually maintenance free. Solid shelves have perimeter lip to contain items and catch spills. All shelves are reinforced with metal supports. Assembly required. All shelves are black in color.

Store, organize, and transport in style with durable and attractive shelving units. Smooth contours add hi-tech appearance; won't snag clothing. The combinations of bright aluminum uprights, hi-tech black shelves, and modern smooth contours make a high style and functional design statement suitable for any environment. Retail Display: the sleek style makes a perfect setting for displaying merchandise for sale. Office: for bulk office supplies or desk side to keep at materials at hand. Food Service: Both styles are corrosion resistant, easy to clean, suitable for both back and front of house applications. Commercial Environments: use to store cleaning supplies, small parts, or tools. Aluminum uprights are stylish and non-corrosive. Steel reinforced shelving enables 800 lb total weight capacity. Stationary shelved models feature sturdy feet designed to enhance stability and appearance. Stationary shelf available with 4 or 6 shelf configurations, 5 shelves on the mobile units. 45" to 72" high. X-tra mobile shelf trucks have 5" diameter, non-marking swivel casters that aide mobility. 2 of the caster have locks. Shelving resists rust, dents and chips, they are virtually maintenance free. Solid shelves have perimeter lip to contain items and catch spills. All shelves are reinforced with metal supports. Assembly required. All shelves are black in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 8993
Product Name Rubbermaid Shelving Systems
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2387228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details