U.S. Plastic Corporation Modular Rack Systems 97033

Description
Build a complete dispensing and storage rack system. Sturdy polypropylene shelves will not rust or corrode. Modular pieces include shelf, shelf connector, feet and legs. Able to accommodate various containers, including 5-gallon pails and 5-gallon dispensers. Easy to install, instructions included. Top shelves: 13-3/4" L x 11-1/2" W x 10-1/4" H. Bottom shelves: 13-3/4" L x 11-1/2" W x 17-1/4" H. Containers sold separately.
Description
Build a complete dispensing and storage rack system. Sturdy polypropylene shelves will not rust or corrode. Modular pieces include shelf, shelf connector, feet and legs. Able to accommodate various containers, including 5-gallon pails and 5-gallon dispensers. Easy to install, instructions included. Top shelves: 13-3/4" L x 11-1/2" W x 10-1/4" H. Bottom shelves: 13-3/4" L x 11-1/2" W x 17-1/4" H. Containers sold separately.

Suppliers

Company
Product
Description
Supplier Links
Modular Rack Systems - 97033 - U.S. Plastic Corporation
Lima, OH, USA
Modular Rack Systems
97033
Modular Rack Systems 97033
Build a complete dispensing and storage rack system. Sturdy polypropylene shelves will not rust or corrode. Modular pieces include shelf, shelf connector, feet and legs. Able to accommodate various containers, including 5-gallon pails and 5-gallon dispensers. Easy to install, instructions included. Top shelves: 13-3/4" L x 11-1/2" W x 10-1/4" H. Bottom shelves: 13-3/4" L x 11-1/2" W x 17-1/4" H. Containers sold separately.

Build a complete dispensing and storage rack system. Sturdy polypropylene shelves will not rust or corrode. Modular pieces include shelf, shelf connector, feet and legs. Able to accommodate various containers, including 5-gallon pails and 5-gallon dispensers. Easy to install, instructions included. Top shelves: 13-3/4" L x 11-1/2" W x 10-1/4" H. Bottom shelves: 13-3/4" L x 11-1/2" W x 17-1/4" H. Containers sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 97033
Product Name Modular Rack Systems
Type Shelving; Racking
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
48
Specs
Category Commercial
Type Wire
Depth 12 inch (305 mm)
View Details