U.S. Plastic Corporation Akro-Mils Double Sided Bin Rack and Bins 52247

Description
These versatile structures have louvered panels and rack for supporting AkroBins. AkroBins will give you maximum storage space per square foot at a minimal cost. Louvered equipment is made of 16 gauge cold rolled steel with a gray baked enamel finish. Rack size is 35-3/4" L x 32" W x 75-1/8" H. The Double Sided Bin Rack is able to hold (288) 5-3/8 x 4-1/8 x 3 bins, (288) 7-3/8 x 4-1/8 x 3 bins, (144) 10-7/8 x 5-1/2 x 5 bins, (72) 10-7/8 x 11 x 5 bins, (72) 10-3/4 x 8-1/4 x 7bins or (36) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.
Description
These versatile structures have louvered panels and rack for supporting AkroBins. AkroBins will give you maximum storage space per square foot at a minimal cost. Louvered equipment is made of 16 gauge cold rolled steel with a gray baked enamel finish. Rack size is 35-3/4" L x 32" W x 75-1/8" H. The Double Sided Bin Rack is able to hold (288) 5-3/8 x 4-1/8 x 3 bins, (288) 7-3/8 x 4-1/8 x 3 bins, (144) 10-7/8 x 5-1/2 x 5 bins, (72) 10-7/8 x 11 x 5 bins, (72) 10-3/4 x 8-1/4 x 7bins or (36) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Double Sided Bin Rack and Bins - 52247 - U.S. Plastic Corporation
Lima, OH, USA
Akro-Mils Double Sided Bin Rack and Bins
52247
Akro-Mils Double Sided Bin Rack and Bins 52247
These versatile structures have louvered panels and rack for supporting AkroBins. AkroBins will give you maximum storage space per square foot at a minimal cost. Louvered equipment is made of 16 gauge cold rolled steel with a gray baked enamel finish. Rack size is 35-3/4" L x 32" W x 75-1/8" H. The Double Sided Bin Rack is able to hold (288) 5-3/8 x 4-1/8 x 3 bins, (288) 7-3/8 x 4-1/8 x 3 bins, (144) 10-7/8 x 5-1/2 x 5 bins, (72) 10-7/8 x 11 x 5 bins, (72) 10-3/4 x 8-1/4 x 7bins or (36) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.

These versatile structures have louvered panels and rack for supporting AkroBins. AkroBins will give you maximum storage space per square foot at a minimal cost. Louvered equipment is made of 16 gauge cold rolled steel with a gray baked enamel finish. Rack size is 35-3/4" L x 32" W x 75-1/8" H. The Double Sided Bin Rack is able to hold (288) 5-3/8 x 4-1/8 x 3 bins, (288) 7-3/8 x 4-1/8 x 3 bins, (144) 10-7/8 x 5-1/2 x 5 bins, (72) 10-7/8 x 11 x 5 bins, (72) 10-3/4 x 8-1/4 x 7bins or (36) 14-3/4 x 16-1/2 x 7 bins. Bin and racks sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 52247
Product Name Akro-Mils Double Sided Bin Rack and Bins
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5002S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Wall-Mount Garment Rack - 2650-22 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details