U.S. Plastic Corporation Quantum Black Wire Shelving Units 55051

Description
Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 74" high and has a load capacity of 800 lbs. per shelf. It can be arranged in a straight line, parallel or at a right angle to the Wire Shelving Starter Kit. Allows for the circulation of air and high visibility of products from all sides. Comes complete with four shelves, two posts and 8 S-Hooks.
Description
Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 74" high and has a load capacity of 800 lbs. per shelf. It can be arranged in a straight line, parallel or at a right angle to the Wire Shelving Starter Kit. Allows for the circulation of air and high visibility of products from all sides. Comes complete with four shelves, two posts and 8 S-Hooks.

Suppliers

Company
Product
Description
Supplier Links
Quantum Black Wire Shelving Units - 55051 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Black Wire Shelving Units
55051
Quantum Black Wire Shelving Units 55051
Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 74" high and has a load capacity of 800 lbs. per shelf. It can be arranged in a straight line, parallel or at a right angle to the Wire Shelving Starter Kit. Allows for the circulation of air and high visibility of products from all sides. Comes complete with four shelves, two posts and 8 S-Hooks.

Wire Shelving Add-on kit is made to extend the storage space capabilities of the Wire Shelving Starter kit. It stands at 74" high and has a load capacity of 800 lbs. per shelf. It can be arranged in a straight line, parallel or at a right angle to the Wire Shelving Starter Kit. Allows for the circulation of air and high visibility of products from all sides. Comes complete with four shelves, two posts and 8 S-Hooks.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Shelving and Racking
Product Number 55051
Product Name Quantum Black Wire Shelving Units
Type Shelving; Wire
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details