DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 6Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) | |
| 10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 125mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm | |
| 100µF Molded Tantalum Capacitors 20V 2824 (7260 Metric) | |
| 2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm | |
| 2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm | |
| 22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm | |
| 22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 400mOhm | |
| 3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 5.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1Ohm | |
| 33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm | |
| 33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm | |
| 33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm | |
| 33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm | |
| 4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 4.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) | |
| 4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.5Ohm | |
| 47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm | |
| 68µF Molded Tantalum Capacitors 25V 2824 (7260 Metric) | |
| CAP TANT 47UF 10% 10V 2915 | |
| CAP TANT | |
| Tantalum Capacitors |
| << Prev | Next >> |