Kyocera Corporation Tantalum Capacitors TAZV686K025LBSB0024

Description
68µF Molded Tantalum Capacitors 25V 2824 (7260 Metric)
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2824 (7260 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5440-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5440-ND
Tantalum Capacitors 478-5440-ND
68µF Molded Tantalum Capacitors 25V 2824 (7260 Metric)

68µF Molded Tantalum Capacitors 25V 2824 (7260 Metric)

Buy Now Datasheet
Bidd Special Rohs Compliant Kyocera Avx - 09R6313 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
09R6313
Bidd Special Rohs Compliant Kyocera Avx 09R6313
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAZV686K025LBSB0024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAZV686K025LBSB0024
Capacitors - Tantalum Capacitors TAZV686K025LBSB0024
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-5440-ND 09R6313 TAZV686K025LBSB0024
Product Name Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details