Kyocera Corporation Tantalum Capacitors TBJD106K035LRSB0024

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-13139-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13139-6-ND
Tantalum Capacitors 478-13139-6-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13139-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13139-2-ND
Tantalum Capacitors 478-13139-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13139-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13139-1-ND
Tantalum Capacitors 478-13139-1-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TBJD106K035LRSB0024 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TBJD106K035LRSB0024
Tantalum Capacitors TBJD106K035LRSB0024
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor,10Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 37J0960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
37J0960
Capacitor,10Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 37J0960
Capacitor,10uF,35VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TBJD106K035LRSB0024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBJD106K035LRSB0024
Capacitors - Tantalum Capacitors TBJD106K035LRSB0024
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-13139-6-ND 478-13139-2-ND TBJD106K035LRSB0024 37J0960 TBJD106K035LRSB0024
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers