DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 0.47µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 0.47µF Molded Tantalum Capacitors 35V 1505 (3813 Metric) 6.8Ohm @ 100kHz | |
| 0.68µF Molded Tantalum Capacitors 25V 1505 (3813 Metric) 4Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 10V 1005 (2512 Metric) 5Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 10V 1005 (2512 Metric) 5Ohm | |
| 10µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 600mOhm | |
| 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm | |
| 10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 700mOhm | |
| 100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 22µF Hermetically Sealed Tantalum Capacitors 15V Axial | |
| 22µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 22µF Hermetically Sealed Tantalum Capacitors 6V Axial | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial | |
| 47µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 47µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm | |
| 47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial | |
| 6.8µF Molded Tantalum Capacitors 10V 2010 (5125 Metric) 1Ohm @ 100kHz | |
| 6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm | |
| 6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 700mOhm | |
| 68µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 75V Axial | |
| Tantalum Capacitors |
| << Prev | Next >> |