33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 1.1Ohm
Capacitor,33uF,10VDC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TBJD336K010CRSB0000TR-ND | 83J8858 |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Tolerance | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) |