Kyocera Corporation Tantalum Capacitors TBJB475J010CBSB0945

Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 4.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7271-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7271-ND
Tantalum Capacitors 478-7271-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 4.5Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TBJB475J010CBSB0945 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TBJB475J010CBSB0945
Tantalum Capacitors TBJB475J010CBSB0945
CAP TANT 4.7UF 5% 10V 1411

CAP TANT 4.7UF 5% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-7271-ND TBJB475J010CBSB0945
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers