Kyocera Corporation Tantalum Capacitors TBJB335K035CBDC0845

Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7270-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7270-ND
Tantalum Capacitors 478-7270-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors TBJB335K035CBDC0845
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site
Bidd Special Rohs Compliant Kyocera Avx - 43X8982 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
43X8982
Bidd Special Rohs Compliant Kyocera Avx 43X8982
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-7270-ND TBJB335K035CBDC0845 43X8982
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details