Kyocera Corporation Tantalum Capacitors TBJD226K025LBSB0024

Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TBJD226K025LBSB0024-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TBJD226K025LBSB0024-ND
Tantalum Capacitors TBJD226K025LBSB0024-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TBJD226K025LBSB0024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBJD226K025LBSB0024
Capacitors - Tantalum Capacitors TBJD226K025LBSB0024
CAP TANT 22UF 10% 25V 2917

CAP TANT 22UF 10% 25V 2917

Supplier's Site
Bidd Special Rohs Compliant Kyocera Avx - 09R6386 - Newark, An Avnet Company
Chicago, IL, United States
Bidd Special Rohs Compliant Kyocera Avx
09R6386
Bidd Special Rohs Compliant Kyocera Avx 09R6386
BIDD SPECIAL ROHS COMPLIANT: YES

BIDD SPECIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TBJD226K025LBSB0024-ND TBJD226K025LBSB0024 09R6386
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Bidd Special Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Tantalum Capacitors - TXA685M050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details