AVX Corporation Tantalum Capacitors TBJD336M035LRSB0023

Description
CAP TANT
Request a Quote Datasheet
Description
CAP TANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TBJD336M035LRSB0023DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TBJD336M035LRSB0023CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TBJD336M035LRSB0023CT-ND
Tantalum Capacitors 478-TBJD336M035LRSB0023CT-ND
CAP TANT

CAP TANT

Buy Now Datasheet
Tantalum Capacitors - 478-TBJD336M035LRSB0023TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TBJD336M035LRSB0023TR-ND
Tantalum Capacitors 478-TBJD336M035LRSB0023TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TBJD336M035LRSB0023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TBJD336M035LRSB0023
Capacitors - Tantalum Capacitors TBJD336M035LRSB0023
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TBJD336M035LRSB0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TBJD336M035LRSB0023
Tantalum Capacitors TBJD336M035LRSB0023
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx - 96Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx
96Y7991
Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx 96Y7991
CAPACITOR, TANTALUM, 33UF, 35V, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 33UF, 35V, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 02J4099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
02J4099
Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 02J4099
Capacitor,33uF,35VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TBJD336M035LRSB0023DKR-ND 478-TBJD336M035LRSB0023CT-ND TBJD336M035LRSB0023 TBJD336M035LRSB0023 96Y7991 02J4099
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 33Uf, 35V, 2917; Capacitance Kyocera Avx Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details