Kyocera Corporation Tantalum Capacitors TAP686M025BRW

Description
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M025BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M025BRW-ND
Tantalum Capacitors TAP686M025BRW-ND
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm

68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP686M025BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M025BRW
Tantalum Capacitors TAP686M025BRW
CAP TANT 68UF 20% 25V RADIAL

CAP TANT 68UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 25V, 0.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5637
Capacitor Tant, 68Uf, 25V, 0.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5637
CAPACITOR TANT, 68UF, 25V, 0.8 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.8 OHM, 0.2, RAD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:0.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP686M025BRW-ND TAP686M025BRW 54J5637
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 25V, 0.8 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details