Kyocera Corporation Tantalum Capacitors TAP825M016CRW

Description
8.2µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
8.2µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP825M016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP825M016CRW-ND
Tantalum Capacitors TAP825M016CRW-ND
8.2µF Conformal Coated Tantalum Capacitors 16V Radial

8.2µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Capacitor Tant, 8.2Uf, 16V, Radial 20%; Capacitance Kyocera Avx - 54J5642 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 8.2Uf, 16V, Radial 20%; Capacitance Kyocera Avx
54J5642
Capacitor Tant, 8.2Uf, 16V, Radial 20%; Capacitance Kyocera Avx 54J5642
CAPACITOR TANT, 8.2UF, 16V, RADIAL 20%; Capacitance:8.2µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 8.2UF, 16V, RADIAL 20%; Capacitance:8.2µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP825M016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP825M016CRW
Tantalum Capacitors TAP825M016CRW
CAP TANT 8.2UF 20% 16V RADIAL

CAP TANT 8.2UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP825M016CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP825M016CRW
Capacitors - Tantalum Capacitors TAP825M016CRW
CAP TANT 8.2UF 20% 16V RADIAL

CAP TANT 8.2UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP825M016CRW-ND 54J5642 TAP825M016CRW TAP825M016CRW
Product Name Tantalum Capacitors Capacitor Tant, 8.2Uf, 16V, Radial 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 8.2 microF 8.2 microF 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details