Tantalum Capacitors
CAPACITOR, TANTALUM, 1UF, 50V, 2917; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:120mA; Case Size:2917RoHS Compliant: Yes
Capacitor,1uF,50VDC,
CAP TANT
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAZE105K050CRSB0800TR-ND | 96Y7979 | 54J6454 | TAZE105K050CRSB0800 |
| Product Name | Tantalum Capacitors | Capacitor, Tantalum, 1Uf, 50V, 2917; Capacitance Kyocera Avx | Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | |||
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 1 microF |