Kyocera Corporation Tantalum Capacitors TAP686M025CRW

Description
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP686M025CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP686M025CRW-ND
Tantalum Capacitors TAP686M025CRW-ND
68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm

68µF Conformal Coated Tantalum Capacitors 25V Radial 800mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 83H1181 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Kyocera Avx
83H1181
Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Kyocera Avx 83H1181
TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.2, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.8 OHM, 0.2, RADIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP686M025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP686M025CRW
Tantalum Capacitors TAP686M025CRW
CAP TANT 68UF 20% 25V RADIAL

CAP TANT 68UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP686M025CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP686M025CRW
Capacitors - Tantalum Capacitors TAP686M025CRW
CAP TANT 68UF 20% 25V RADIAL

CAP TANT 68UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP686M025CRW-ND 83H1181 TAP686M025CRW TAP686M025CRW
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.8 Ohm, 0.2, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814623 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers