1µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 1UF 10% 35V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TAS105K035P1A-ND | TAS105K035P1A |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) |