Cornell Dubilier Capacitors - Tantalum Capacitors TAS105K050P1A-F

Description
Win Source Part Number: 1202411-TAS105K050P1 A-F Category: Capacitors>Tantalum Capacitors Series: TAS Type: Hermetically Sealed Features: General Purpose Package: Bulk Standard Package: 150 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50 V Manufacturer Size Code: A Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.286" L (3.43mm x 7.26mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-TAS105K050P1A-F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1202411-TAS105K050P1 A-F Category: Capacitors>Tantalum Capacitors Series: TAS Type: Hermetically Sealed Features: General Purpose Package: Bulk Standard Package: 150 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50 V Manufacturer Size Code: A Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.286" L (3.43mm x 7.26mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-TAS105K050P1A-F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1202411-TAS105K050P1A-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1202411-TAS105K050P1A-F
Capacitors - Tantalum Capacitors 1202411-TAS105K050P1A-F
Win Source Part Number: 1202411-TAS105K050P1 A-F Category: Capacitors>Tantalum Capacitors Series: TAS Type: Hermetically Sealed Features: General Purpose Package: Bulk Standard Package: 150 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50 V Manufacturer Size Code: A Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.286" L (3.43mm x 7.26mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-TAS105K050P1A-F Product Status: Obsolete

Win Source Part Number: 1202411-TAS105K050P1A-F
Category: Capacitors>Tantalum Capacitors
Series: TAS
Type: Hermetically Sealed
Features: General Purpose
Package: Bulk
Standard Package: 150
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50 V
Manufacturer Size Code: A
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.286" L (3.43mm x 7.26mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-TAS105K050P1A-F
Product Status: Obsolete

Buy Now Datasheet
Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAS105K050P1A-F-ND
Tantalum Capacitors TAS105K050P1A-F-ND
1µF Hermetically Sealed Tantalum Capacitors 50V Axial

1µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAS105K050P1A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAS105K050P1A-F
Capacitors - Tantalum Capacitors TAS105K050P1A-F
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1202411-TAS105K050P1A-F TAS105K050P1A-F-ND TAS105K050P1A-F
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details