KYOCERA AVX Components Corporation SMD 22uF 10V 2 Ohm Capacitor TAZE226K010CRSB0800

Description
Cap Tant Solid 22uF 10V E CASE 10% (5.08 X 2.54 X 1.27mm) Inward L SMD (0.1%FR) 2 Ohm 125°C T/R Product overview: TAZE226K010CRSB0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAZE226K010CRSB08 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V E CASE 10% (5.08 X 2.54 X 1.27mm) Inward L SMD (0.1%FR) 2 Ohm 125°C T/R Product overview: TAZE226K010CRSB0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAZE226K010CRSB08 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 2 Ohm Capacitor
59-TAZE226K010CRSB0800
SMD 22uF 10V 2 Ohm Capacitor 59-TAZE226K010CRSB0800
Cap Tant Solid 22uF 10V E CASE 10% (5.08 X 2.54 X 1.27mm) Inward L SMD (0.1%FR) 2 Ohm 125°C T/R Product overview: TAZE226K010CRSB0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAZE226K010CRSB08 00 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V E CASE 10% (5.08 X 2.54 X 1.27mm) Inward L SMD (0.1%FR) 2 Ohm 125°C T/R Product overview: TAZE226K010CRSB0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAZE226K010CRSB0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TAZE226K010CRSB0800TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAZE226K010CRSB0800TR-ND
Tantalum Capacitors 478-TAZE226K010CRSB0800TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAZE226K010CRSB0800 - 742279-TAZE226K010CRSB0800 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAZE226K010CRSB0800
742279-TAZE226K010CRSB0800
Tantalum Capacitors - TAZE226K010CRSB0800 742279-TAZE226K010CRSB0800
Manufacturer: AVX Corporation Win Source Part Number: 742279-TAZE226K010CR SB0800 Manufacturer Homepage: www.avx.com Reference case: TAZE Reference Date Code: 2012 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 742279-TAZE226K010CRSB0800
Manufacturer Homepage: www.avx.com
Reference case: TAZE
Reference Date Code: 2012
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Capacitors - Tantalum Capacitors - TAZE226K010CRSB0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAZE226K010CRSB0800
Capacitors - Tantalum Capacitors TAZE226K010CRSB0800
CAP TANT

CAP TANT

Supplier's Site
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J6563 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J6563
Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J6563
Capacitor,22uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAZE226K010CRSB0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAZE226K010CRSB0800
Tantalum Capacitors TAZE226K010CRSB0800
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAZE226K010CRSB0800 478-TAZE226K010CRSB0800TR-ND 742279-TAZE226K010CRSB0800 TAZE226K010CRSB0800 54J6563 TAZE226K010CRSB0800
Product Name SMD 22uF 10V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TAZE226K010CRSB0800 Capacitors - Tantalum Capacitors Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Tolerance 10 (+/- %)
WVDC 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers