220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 362mOhm @ 120Hz 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | E91F451VSN221MR50T-ND | E91F451VSN221MR50T |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |