United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E92F501VSN181MR40T

Description
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 464mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 464mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E92F501VSN181MR40T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E92F501VSN181MR40T-ND
Aluminum Electrolytic Capacitors E92F501VSN181MR40T-ND
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 464mOhm @ 120Hz 5000 Hrs @ 85°C

180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 464mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - E92F501VSN181MR40T - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
E92F501VSN181MR40T
Aluminum Electrolytic Capacitor E92F501VSN181MR40T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number E92F501VSN181MR40T-ND E92F501VSN181MR40T
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details