United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E92F451VSN391MA40T

Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E92F451VSN391MA40T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E92F451VSN391MA40T-ND
Aluminum Electrolytic Capacitors E92F451VSN391MA40T-ND
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 5000 Hrs @ 85°C

390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 249mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - E92F451VSN391MA40T - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
E92F451VSN391MA40T
Aluminum Electrolytic Capacitor E92F451VSN391MA40T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number E92F451VSN391MA40T-ND E92F451VSN391MA40T
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711131 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers