United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E92F3J1VSN471MA40T

Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E92F3J1VSN471MA40T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E92F3J1VSN471MA40T-ND
Aluminum Electrolytic Capacitors E92F3J1VSN471MA40T-ND
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 120Hz 5000 Hrs @ 85°C

470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 195mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - E92F3J1VSN471MA40T - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
E92F3J1VSN471MA40T
Aluminum Electrolytic Capacitor E92F3J1VSN471MA40T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number E92F3J1VSN471MA40T-ND E92F3J1VSN471MA40T
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details