22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
CAP TANT 22UF 16V 10% 1411
CAP TANT 22UF 10% 16V 1411
CAP TANT 22UF 10% 16V 1411
Capacitor,22uF,16VDC
| DigiKey | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10108-6-ND | 399-10108-2-ND | 417-T493B226K016AH6120 | T493B226K016AH6120 | T493B226K016AH6120 | 19M9053 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 22UF 16V 10% 1411 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |