DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.85V | |
| DC DC CONVERTER 2V 0.6A | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3.6V | |
| DC DC Converter Output - Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.15V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.25V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.25V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.35V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.3V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.4V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.4V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.75V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.7V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.9V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.4V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.85V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.6V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.7V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4V 600mA 2V - 6V Input |
| << Prev | Next >> |