Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 2V - 6V Input
DC/DC CONV, SYNC BUCK, 3MHZ, 85DEG C; DC / DC Converter Type:DIP; Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:CL2025; No. of Pins:8Pins; Output Current:600mA; Output Voltage Max:4V RoHS Compliant: Yes
DC DC CONVERTER 3.3V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 893-1161-2-ND | 77R0824 | XCL206B333AR-G | XCL206B333AR-G |
| Product Name | DC DC Converters | Dc/dc Conv, Sync Buck, 3Mhz, 85Deg C; Dc / Dc Converter Type Torex | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| DC Input Voltage | 2.0 to 6.0 volts | 2.0 to 6.0 volts | 2.0 to 6.0 volts |