Torex Semiconductor, Ltd. DC DC Converters XCL206B283AR-G

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 893-1151-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
893-1151-2-ND
DC DC Converters 893-1151-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - XCL206B283AR-G
903936-XCL206B283AR-G
Power Supplies Board Mount DCDC Converters - XCL206B283AR-G 903936-XCL206B283AR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903936-XCL206B283AR- G Series: XCL206 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.8V - - 600mA 2V - 6V Input Package: Reel - TR Package: 6-TDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: XCL206 Categories: Power Supplies - Board Mount Case / Package: CL-2025 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XCL206B283ARG, 893-1151-1, 893-1151-2, 893-1151-6

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903936-XCL206B283AR-G
Series: XCL206
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 2.8V - - 600mA 2V - 6V Input
Package: Reel - TR
Package: 6-TDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: XCL206
Categories: Power Supplies - Board Mount
Case / Package: CL-2025
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XCL206B283ARG, 893-1151-1, 893-1151-2, 893-1151-6

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - XCL206B283AR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
XCL206B283AR-G
Power Supplies - Board Mount - DC DC Converters XCL206B283AR-G
DC DC CONVERTER 2.8V

DC DC CONVERTER 2.8V

Supplier's Site
DC DC Converters - XCL206B283AR-G - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
XCL206B283AR-G
DC DC Converters XCL206B283AR-G
DC DC CONVERTER 2.8V

DC DC CONVERTER 2.8V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 893-1151-2-ND 903936-XCL206B283AR-G XCL206B283AR-G XCL206B283AR-G
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - XCL206B283AR-G Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 2.0 to 6.0 volts 2.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details