DC DC Converter Output - Input
600MA INDUCTOR BUILT-IN PWM STEP
600MA INDUCTOR BUILT-IN PWM STEP
DC/DC CONV, SYNC BUCK, 3MHZ, 85DEG C ROHS COMPLIANT: YES
600MA INDUCTOR BUILT-IN PWM STEP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 893-XCL207F083CR-GTR-ND | 84AH0351 | XCL207F083CR-G |
| Product Name | DC DC Converters | Dc/dc Conv, Sync Buck, 3Mhz, 85Deg C Rohs Compliant Torex | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.6000 amps | 0.6000 amps | |
| DC Input Voltage | 1.8 to 6.0 volts | 1.8 to 6.0 volts |